Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447021

Description
Toroidal Line Choke WE-FI 100uH 2000mA
Request a Quote Datasheet
Description
Toroidal Line Choke WE-FI 100uH 2000mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1241527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1241527
Leaded Inductors 1241527
Toroidal Line Choke WE-FI 100uH 2000mA

Toroidal Line Choke WE-FI 100uH 2000mA

Supplier's Site
Fixed Inductors - 732-1424-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1424-ND
Fixed Inductors 732-1424-ND
100µH Unshielded Toroidal Inductor 2A 80mOhm Max Radial, Vertical (Open)

100µH Unshielded Toroidal Inductor 2A 80mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Toroidal, 100Uh, 2A, 20%, Radial; Product Range Wurth Elektronik - 88T7052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal, 100Uh, 2A, 20%, Radial; Product Range Wurth Elektronik
88T7052
Inductor, Toroidal, 100Uh, 2A, 20%, Radial; Product Range Wurth Elektronik 88T7052
INDUCTOR, TOROIDAL, 100uH, 2A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Case Dimensions:15.5mm x 8mm RoHS Compliant: Yes

INDUCTOR, TOROIDAL, 100uH, 2A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Case Dimensions:15.5mm x 8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1241527 732-1424-ND 88T7052
Product Name Leaded Inductors Fixed Inductors Inductor, Toroidal, 100Uh, 2A, 20%, Radial; Product Range Wurth Elektronik
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroid Toroid
Core Material Ferrite; Iron; Powdered Iron; Ferrite, iron powder Ferrite
Inductance Range 100 microH 100 microH
Lead Style Through hole Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details