Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447014

Description
FIXED IND 58UH 3.2A 55 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 58UH 3.2A 55 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447014-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447014-ND
Fixed Inductors 732-7447014-ND
FIXED IND 58UH 3.2A 55 MOHM TH

FIXED IND 58UH 3.2A 55 MOHM TH

Buy Now Datasheet
Toroidal Inductors, 58Uh, 0.055 Ohm/3.2A Rohs Compliant Wurth Elektronik - 58AK1877 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductors, 58Uh, 0.055 Ohm/3.2A Rohs Compliant Wurth Elektronik
58AK1877
Toroidal Inductors, 58Uh, 0.055 Ohm/3.2A Rohs Compliant Wurth Elektronik 58AK1877
TOROIDAL INDUCTORS, 58UH, 0.055 OHM/3.2A ROHS COMPLIANT: YES

TOROIDAL INDUCTORS, 58UH, 0.055 OHM/3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447014-ND 58AK1877
Product Name Fixed Inductors Toroidal Inductors, 58Uh, 0.055 Ohm/3.2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details