Wurth Elektronik GmbH & Co. KG Fixed Inductors 74457247

Description
470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-14075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14075-2-ND
Fixed Inductors 732-14075-2-ND
470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-14075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14075-6-ND
Fixed Inductors 732-14075-6-ND
470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-14075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14075-1-ND
Fixed Inductors 732-14075-1-ND
470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 820mA 809mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-14075-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details