FIXED IND 100UH 2A 202 MOHM SMD
100µH Unshielded Wirewound Inductor 2A 202mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 2A 202mOhm Max Nonstandard
CHOKE, SMD, 100UH; Inductance:100µH; RMS Current (Irms):2A; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3963493 | 3963493P | 732-7445720DKR-ND | 08P2706 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Choke, Smd, 100Uh; Inductance Wurth Elektronik |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| DCR | 0.2020 ohms | 0.2020 ohms | 0.2020 ohms | |
| Rated DC Current | 2000 milliamps | 3000 milliamps | 2000 milliamps |