Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74457168

Description
Wurth Elektronik 74457168
Request a Quote Datasheet
Description
Wurth Elektronik 74457168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 3963522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3963522
Surface Mount Inductors 3963522
Wurth Elektronik 74457168

Wurth Elektronik 74457168

Supplier's Site
Surface Mount Inductors - 3963522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3963522P
Surface Mount Inductors 3963522P
Wurth Elektronik 74457168

Wurth Elektronik 74457168

Supplier's Site
Surface Mount Inductors - 1633283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633283
Surface Mount Inductors 1633283
Wurth Elektronik 74457168

Wurth Elektronik 74457168

Supplier's Site
Fixed Inductors - 732-74457168DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457168DKR-ND
Fixed Inductors 732-74457168DKR-ND
FIXED IND 68UH 2.4A 134 MOHM SMD

FIXED IND 68UH 2.4A 134 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-74457168TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457168TR-ND
Fixed Inductors 732-74457168TR-ND
68µH Unshielded Wirewound Inductor 2.4A 134mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 2.4A 134mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74457168CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457168CT-ND
Fixed Inductors 732-74457168CT-ND
68µH Unshielded Wirewound Inductor 2.4A 134mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 2.4A 134mOhm Max Nonstandard

Buy Now Datasheet
Choke, Smd, 68Uh; Inductance Wurth Elektronik - 08P2705 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 68Uh; Inductance Wurth Elektronik
08P2705
Choke, Smd, 68Uh; Inductance Wurth Elektronik 08P2705
CHOKE, SMD, 68UH; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4A; Product Range:WE-PD4 Series; Power Inductor Case:22mm x 15mm x 7mm; DC Resistance Max:0.134ohm RoHS Compliant: Yes

CHOKE, SMD, 68UH; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Unshielded; Saturation Current (Isat):4A; Product Range:WE-PD4 Series; Power Inductor Case:22mm x 15mm x 7mm; DC Resistance Max:0.134ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3963522 3963522P 732-74457168DKR-ND 08P2705
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Choke, Smd, 68Uh; Inductance Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH 68 microH
Standards and Certifications RoHS RoHS RoHS
DCR 0.1340 ohms 0.1340 ohms 0.1340 ohms
Rated DC Current 2400 milliamps 4000 milliamps 2400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849170P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details