47µH Unshielded Wirewound Inductor 2.8A 109mOhm Max Nonstandard
FIXED IND 47UH 2.8A 109 MOHM SMD
47µH Unshielded Wirewound Inductor 2.8A 109mOhm Max Nonstandard
Surface Mount Power Inductor, WE-PD4 Series, 47 H, 10%, Unshielded, 0.109 ohm, 2.8 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74457147CT-ND | 08P2704 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, We-Pd4 Series, 47 H, 10%, Unshielded, 0.109 Ohm, 2.8 A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |