Wurth Elektronik GmbH & Co. KG Fixed Inductors 74457115

Description
15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74457115CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457115CT-ND
Fixed Inductors 732-74457115CT-ND
15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74457115DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457115DKR-ND
Fixed Inductors 732-74457115DKR-ND
FIXED IND 15UH 5A 35 MOHM SMD

FIXED IND 15UH 5A 35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-74457115TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457115TR-ND
Fixed Inductors 732-74457115TR-ND
15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 5A 35mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484771
Surface Mount Inductors 484771
Wurth Elektronik 74457115

Wurth Elektronik 74457115

Supplier's Site
Choke, Smd, 15Uh; Inductance Wurth Elektronik - 08P2702 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 15Uh; Inductance Wurth Elektronik
08P2702
Choke, Smd, 15Uh; Inductance Wurth Elektronik 08P2702
CHOKE, SMD, 15UH; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9A; Product Range:WE-PD4 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 15%; Product Length:22mm RoHS Compliant: Yes

CHOKE, SMD, 15UH; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):9A; Product Range:WE-PD4 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 15%; Product Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74457115CT-ND 484771 08P2702
Product Name Fixed Inductors Surface Mount Inductors Choke, Smd, 15Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers