Wurth Elektronik GmbH & Co. KG Fixed Inductors 74457027

Description
FIXED IND 2.7UH 10A 8 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.7UH 10A 8 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74457027DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457027DKR-ND
Fixed Inductors 732-74457027DKR-ND
FIXED IND 2.7UH 10A 8 MOHM SMD

FIXED IND 2.7UH 10A 8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-74457027TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457027TR-ND
Fixed Inductors 732-74457027TR-ND
2.7µH Unshielded Wirewound Inductor 10A 8mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 10A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74457027CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74457027CT-ND
Fixed Inductors 732-74457027CT-ND
2.7µH Unshielded Wirewound Inductor 10A 8mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 10A 8mOhm Max Nonstandard

Buy Now Datasheet
Choke, Smd, 2.7Uh; Inductance Wurth Elektronik - 08P2698 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 2.7Uh; Inductance Wurth Elektronik
08P2698
Choke, Smd, 2.7Uh; Inductance Wurth Elektronik 08P2698
CHOKE, SMD, 2.7UH; Inductance:2.7µH; RMS Current (Irms):10A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20A; Product Range:WE-PD4 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20%; Product Length:22mm RoHS Compliant: Yes

CHOKE, SMD, 2.7UH; Inductance:2.7µH; RMS Current (Irms):10A; Inductor Construction:Unshielded; Saturation Current (Isat):20A; Product Range:WE-PD4 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20%; Product Length:22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74457027DKR-ND 08P2698
Product Name Fixed Inductors Choke, Smd, 2.7Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details