Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7445610

Description
Wurth Elektronik 7445610
Request a Quote Datasheet
Description
Wurth Elektronik 7445610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1241887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241887
Surface Mount Inductors 1241887
Wurth Elektronik 7445610

Wurth Elektronik 7445610

Supplier's Site
Surface Mount Inductors - 1241887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241887P
Surface Mount Inductors 1241887P
Wurth Elektronik 7445610

Wurth Elektronik 7445610

Supplier's Site
Fixed Inductors - 732-7445610TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445610TR-ND
Fixed Inductors 732-7445610TR-ND
10µH Unshielded Wirewound Inductor 3.3A 45mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.3A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7445610CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445610CT-ND
Fixed Inductors 732-7445610CT-ND
10µH Unshielded Wirewound Inductor 3.3A 45mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.3A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7445610DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445610DKR-ND
Fixed Inductors 732-7445610DKR-ND
FIXED IND 10UH 3.3A 45 MOHM SMD

FIXED IND 10UH 3.3A 45 MOHM SMD

Buy Now Datasheet
Choke, Smd, 10Uh; Inductance Wurth Elektronik - 08P2685 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 10Uh; Inductance Wurth Elektronik
08P2685
Choke, Smd, 10Uh; Inductance Wurth Elektronik 08P2685
CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:WE-PD4 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:WE-PD4 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1241887 1241887P 732-7445610TR-ND 08P2685
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Choke, Smd, 10Uh; Inductance Wurth Elektronik
Technology Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS
DCR 0.0450 ohms 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details