68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 487114 | 732-1340-1-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 68 microH | |
| DCR | 0.8600 ohms | 0.8600 ohms |
| Rated DC Current | 400 milliamps | 400 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |