Wurth Elektronik GmbH & Co. KG Fixed Inductors 74455147

Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1339-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1339-2-ND
Fixed Inductors 732-1339-2-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1339-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1339-1-ND
Fixed Inductors 732-1339-1-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1339-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1339-6-ND
Fixed Inductors 732-1339-6-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Choke, Smd, 47Uh; Inductance Wurth Elektronik - 08P2674 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 47Uh; Inductance Wurth Elektronik
08P2674
Choke, Smd, 47Uh; Inductance Wurth Elektronik 08P2674
CHOKE, SMD, 47UH; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:WE-PD4 Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20%; Product Length:6.6mm RoHS Compliant: Yes

CHOKE, SMD, 47UH; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:WE-PD4 Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20%; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1339-2-ND 08P2674
Product Name Fixed Inductors Choke, Smd, 47Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details