15µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard
Wurth Elektronik 74455115 Power Inductor
CHOKE, SMD, 15UH; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1336-2-ND | 487112 | 08P2672 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Choke, Smd, 15Uh; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |