3.3µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
POWER INDUCTOR, 3.3UH, UNSHIELDED, 2A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1332-2-ND | 4153546 | 81AH9693 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 3.3Uh, Unshielded, 2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |