Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7445430

Description
Wurth Elektronik 7445430
Request a Quote Datasheet
Description
Wurth Elektronik 7445430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 487108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
487108
Surface Mount Inductors 487108
Wurth Elektronik 7445430

Wurth Elektronik 7445430

Supplier's Site
Fixed Inductors - 732-7445430TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445430TR-ND
Fixed Inductors 732-7445430TR-ND
2.2µH Shielded Wirewound Inductor 220mA 3.2Ohm Max Nonstandard

2.2µH Shielded Wirewound Inductor 220mA 3.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7445430DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445430DKR-ND
Fixed Inductors 732-7445430DKR-ND
FIXED IND 1MH 220MA 3.2 OHM SMD

FIXED IND 1MH 220MA 3.2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7445430CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7445430CT-ND
Fixed Inductors 732-7445430CT-ND
FIXED IND 1MH 220MA 3.2 OHM SMD

FIXED IND 1MH 220MA 3.2 OHM SMD

Buy Now Datasheet
Choke, Smd, 1000Uh; Inductance Wurth Elektronik - 08P2666 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 1000Uh; Inductance Wurth Elektronik
08P2666
Choke, Smd, 1000Uh; Inductance Wurth Elektronik 08P2666
CHOKE, SMD, 1000UH; Inductance:1mH; RMS Current (Irms):220mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:WE-PD3 Series; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, SMD, 1000UH; Inductance:1mH; RMS Current (Irms):220mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:WE-PD3 Series; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 487108 732-7445430TR-ND 08P2666
Product Name Surface Mount Inductors Fixed Inductors Choke, Smd, 1000Uh; Inductance Wurth Elektronik
Inductance Range 1000 microH 1000 microH
DCR 3.2 ohms 3.2 ohms 3.2 ohms
Rated DC Current 220 milliamps 350 milliamps 220 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details