Wurth Elektronik GmbH & Co. KG Fixed Inductors 74454215

Description
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74454215TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74454215TR-ND
Fixed Inductors 732-74454215TR-ND
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74454215CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74454215CT-ND
Fixed Inductors 732-74454215CT-ND
FIXED IND 150UH 550MA 520 MOHM

FIXED IND 150UH 550MA 520 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74454215DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74454215DKR-ND
Fixed Inductors 732-74454215DKR-ND
FIXED IND 150UH 550MA 520 MOHM

FIXED IND 150UH 550MA 520 MOHM

Buy Now Datasheet
Choke, Smd, 150Uh; Inductance Wurth Elektronik - 08P2662 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 150Uh; Inductance Wurth Elektronik
08P2662
Choke, Smd, 150Uh; Inductance Wurth Elektronik 08P2662
CHOKE, SMD, 150UH; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:WE-PD3 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10%; Product Length:12.7mmRoHS Compliant: Yes

CHOKE, SMD, 150UH; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:WE-PD3 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10%; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74454215TR-ND 08P2662
Product Name Fixed Inductors Choke, Smd, 150Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details