Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74454147

Description
Wurth Elektronik 74454147
Request a Quote Datasheet
Description
Wurth Elektronik 74454147
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 3675225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3675225
Surface Mount Inductors 3675225
Wurth Elektronik 74454147

Wurth Elektronik 74454147

Supplier's Site
Surface Mount Inductors - 3675225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3675225P
Surface Mount Inductors 3675225P
Wurth Elektronik 74454147

Wurth Elektronik 74454147

Supplier's Site
Surface Mount Inductors - 1633256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633256
Surface Mount Inductors 1633256
Wurth Elektronik 74454147

Wurth Elektronik 74454147

Supplier's Site
Fixed Inductors - 732-14064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14064-2-ND
Fixed Inductors 732-14064-2-ND
47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-14064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14064-6-ND
Fixed Inductors 732-14064-6-ND
47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-14064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14064-1-ND
Fixed Inductors 732-14064-1-ND
47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

Buy Now Datasheet
Choke, Smd, 47Uh; Inductance Wurth Elektronik - 08P2659 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 47Uh; Inductance Wurth Elektronik
08P2659
Choke, Smd, 47Uh; Inductance Wurth Elektronik 08P2659
CHOKE, SMD, 47UH; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:WE-PD3 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, SMD, 47UH; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:WE-PD3 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3675225 3675225P 732-14064-2-ND 08P2659
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Choke, Smd, 47Uh; Inductance Wurth Elektronik
Core Material Ferrite; Ferrite Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
DCR 0.1900 ohms 0.1900 ohms 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers