22µH Shielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard
CHOKE, SMD, 22UH; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74454122DKR-ND | 08P2658 |
| Product Name | Fixed Inductors | Choke, Smd, 22Uh; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) |