Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74453010

Description
Wurth Elektronik 74453010
Request a Quote Datasheet
Description
Wurth Elektronik 74453010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 484761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484761
Surface Mount Inductors 484761
Wurth Elektronik 74453010

Wurth Elektronik 74453010

Supplier's Site
Fixed Inductors - 732-74453010DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74453010DKR-ND
Fixed Inductors 732-74453010DKR-ND
FIXED IND 10UH 1.24A 145 MOHM

FIXED IND 10UH 1.24A 145 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74453010TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74453010TR-ND
Fixed Inductors 732-74453010TR-ND
10µH Shielded Wirewound Inductor 1.24A 145mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.24A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74453010CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74453010CT-ND
Fixed Inductors 732-74453010CT-ND
FIXED IND 10UH 1.24A 145 MOHM

FIXED IND 10UH 1.24A 145 MOHM

Buy Now Datasheet
Choke, Smd, 10Uh; Inductance Wurth Elektronik - 08P2644 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 10Uh; Inductance Wurth Elektronik
08P2644
Choke, Smd, 10Uh; Inductance Wurth Elektronik 08P2644
CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):1.24A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:WE-PD3 Series; DC Resistance Max:0.145ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):1.24A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:WE-PD3 Series; DC Resistance Max:0.145ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 484761 732-74453010DKR-ND 08P2644
Product Name Surface Mount Inductors Fixed Inductors Choke, Smd, 10Uh; Inductance Wurth Elektronik
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Inductance Range 10 microH 10 microH
DCR 0.1450 ohms 0.1450 ohms 0.1450 ohms
Rated DC Current 1240 milliamps 2900 milliamps 1240 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details