Wurth Elektronik GmbH & Co. KG Fixed Inductors 7445110

Description
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1407-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1407-6-ND
Fixed Inductors 732-1407-6-ND
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1407-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1407-1-ND
Fixed Inductors 732-1407-1-ND
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1407-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1407-2-ND
Fixed Inductors 732-1407-2-ND
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 4153344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4153344
Surface Mount Inductors 4153344
Wurth Elektronik 7445110

Wurth Elektronik 7445110

Supplier's Site
Surface Mount Inductors - 1633245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633245
Surface Mount Inductors 1633245
Wurth Elektronik 7445110

Wurth Elektronik 7445110

Supplier's Site
Choke, Smd, 10Uh; Inductance Wurth Elektronik - 08P2634 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 10Uh; Inductance Wurth Elektronik
08P2634
Choke, Smd, 10Uh; Inductance Wurth Elektronik 08P2634
CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:WE-PD3 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20%; Product Length:6.6mm RoHS Compliant: Yes

CHOKE, SMD, 10UH; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:WE-PD3 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20%; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1407-6-ND 4153344 08P2634
Product Name Fixed Inductors Surface Mount Inductors Choke, Smd, 10Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
560MA 220MOHM Inductor and Choke - 71-0402CS-16NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details