1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
FIXED IND 1.5UH 2.8A 45 MOHM SMD
FIXED IND 1.5UH 2.8A 45 MOHM SMD
POWER INDUCTOR, 1.5UH, SHIELDED, 2.8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74451015TR-ND | 75AJ2642 |
| Product Name | Fixed Inductors | Power Inductor, 1.5Uh, Shielded, 2.8A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |