WE-HIDA THT Power Inductor 3119; 10 µH;
WE-HIDA THT Power Inductor 3119; 10 µH;
10µH Unshielded Inductor 11A 4.8mOhm Nonstandard
INDUCTOR, 10UH, 20%, 11A, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2177350 | 732-7444013119100-ND | 69AH5201 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 10Uh, 20%, 11A, Radial Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Application | Power Choke | ||
| Inductance Range | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |