Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74439358022

Description
Wurth Elektronik 74439358022
Request a Quote Datasheet
Description
Wurth Elektronik 74439358022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 484737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484737
Surface Mount Inductors 484737
Wurth Elektronik 74439358022

Wurth Elektronik 74439358022

Supplier's Site
Fixed Inductors - 732-7274-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7274-6-ND
Fixed Inductors 732-7274-6-ND
2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7274-2-ND
Fixed Inductors 732-7274-2-ND
2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7274-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7274-1-ND
Fixed Inductors 732-7274-1-ND
2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 13A 3.7mOhm Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 13A, 20%, Shielded; Inductance Wurth Elektronik - 55Y0204 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 13A, 20%, Shielded; Inductance Wurth Elektronik
55Y0204
Inductor, 2.2Uh, 13A, 20%, Shielded; Inductance Wurth Elektronik 55Y0204
INDUCTOR, 2.2UH, 13A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:WE-XHMI Series; Power Inductor Case:8.8mm x 8.3mm x 7.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 13A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:WE-XHMI Series; Power Inductor Case:8.8mm x 8.3mm x 7.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 484737 732-7274-6-ND 55Y0204
Product Name Surface Mount Inductors Fixed Inductors Inductor, 2.2Uh, 13A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 2.2 microH 2.2 microH
DCR 0.0041 ohms 0.0037 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data