2.2µH Shielded Wirewound Inductor 8A 10.5mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 8A 10.5mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 8A 10.5mOhm Nonstandard
INDUCTOR, 2.2UH, 8A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-10701-1-ND | 01AC2261 |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, 8A, 20%, Shielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |