Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438366015

Description
1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74438366015CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438366015CT-ND
Fixed Inductors 732-74438366015CT-ND
1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74438366015DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438366015DKR-ND
Fixed Inductors 732-74438366015DKR-ND
1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74438366015TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438366015TR-ND
Fixed Inductors 732-74438366015TR-ND
1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

1.5µH Shielded Inductor 6.7A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2177312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177312P
Surface Mount Inductors 2177312P
Wurth Elektronik 74438366015

Wurth Elektronik 74438366015

Supplier's Site
Surface Mount Inductors - 2177312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177312
Surface Mount Inductors 2177312
Wurth Elektronik 74438366015

Wurth Elektronik 74438366015

Supplier's Site
Surface Mount Inductors - 2177311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177311
Surface Mount Inductors 2177311
Wurth Elektronik 74438366015

Wurth Elektronik 74438366015

Supplier's Site
Inductor, 1.5Uh, Shielded, 6.7A Rohs Compliant Wurth Elektronik - 69AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6.7A Rohs Compliant Wurth Elektronik
69AH5181
Inductor, 1.5Uh, Shielded, 6.7A Rohs Compliant Wurth Elektronik 69AH5181
INDUCTOR, 1.5UH, SHIELDED, 6.7A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 6.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74438366015CT-ND 2177312P 2177312 69AH5181
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 1.5Uh, Shielded, 6.7A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0213 ohms 0.0213 ohms 0.0213 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details