Wurth Elektronik 74438357047
Wurth Elektronik 74438357047
Wurth Elektronik 74438357047
4.7µH Shielded Molded Inductor 3.9A 44mOhm Max 1616 (4040 Metric)
4.7µH Shielded Molded Inductor 3.9A 44mOhm Max 1616 (4040 Metric)
4.7µH Shielded Molded Inductor 3.9A 44mOhm Max 1616 (4040 Metric)
INDUCTOR, 4.7UH, 3.9A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):3.9A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2585701 | 732-11202-6-ND | 50AC8095 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 4.7Uh, 3.9A, 20%, Shielded; Inductance Wurth Elektronik |
| Inductance Range | 4.7 microH | 4.7 microH | |
| Rated DC Current | 6400 milliamps | 6400 milliamps | 3900 milliamps |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 4030 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |