15µH Shielded Molded Inductor 1.9A 230mOhm Max 1616 (4040 Metric)
15µH Shielded Molded Inductor 1.9A 230mOhm Max 1616 (4040 Metric)
15µH Shielded Molded Inductor 1.9A 230mOhm Max 1616 (4040 Metric)
INDUCTOR, 15UH, 1.9A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11663-6-ND | 50AC8088 |
| Product Name | Fixed Inductors | Inductor, 15Uh, 1.9A, 20%, Shielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |