1.2µH Shielded Inductor 5.8A 18.4mOhm Max 1616 (4040 Metric)
1.2µH Shielded Inductor 5.8A 18.4mOhm Max 1616 (4040 Metric)
1.2µH Shielded Inductor 5.8A 18.4mOhm Max 1616 (4040 Metric)
Wurth Elektronik 74438356012HT
Wurth Elektronik 74438356012HT
Wurth Elektronik 74438356012HT
INDUCTOR, 1.2UH, SHIELDED, 5.8A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74438356012HTCT-ND | 2177292P | 2177291 | 69AH5172 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 1.2Uh, Shielded, 5.8A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0184 ohms |