Wurth Elektronik 74438336012HT
FIXED IND 1.2UH 5.4A 37.5 MOHM
FIXED IND 1.2UH 5.4A 37.5 MOHM
FIXED IND 1.2UH 5.4A 37.5 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 219749 | 732-74438336012HTTR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 1.2 microH | |
| Rated DC Current | 5400 milliamps | 6000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 3020HT | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |