Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74438335100

Description
Wurth Elektronik 74438335100
Request a Quote Datasheet
Description
Wurth Elektronik 74438335100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7922809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7922809P
Surface Mount Inductors 7922809P
Wurth Elektronik 74438335100

Wurth Elektronik 74438335100

Supplier's Site
Surface Mount Inductors - 7922809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7922809
Surface Mount Inductors 7922809
Wurth Elektronik 74438335100

Wurth Elektronik 74438335100

Supplier's Site
Surface Mount Inductors - 1634983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634983
Surface Mount Inductors 1634983
Wurth Elektronik 74438335100

Wurth Elektronik 74438335100

Supplier's Site
Fixed Inductors - 732-4868-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4868-1-ND
Fixed Inductors 732-4868-1-ND
10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4868-2-ND
Fixed Inductors 732-4868-2-ND
10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4868-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4868-6-ND
Fixed Inductors 732-4868-6-ND
10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

10µH Shielded Molded Inductor 850mA 513mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Power, 10Uh, 0.85A, 20%, 21Mhz; Inductance Wurth Elektronik - 12X8979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 10Uh, 0.85A, 20%, 21Mhz; Inductance Wurth Elektronik
12X8979
Inductor, Power, 10Uh, 0.85A, 20%, 21Mhz; Inductance Wurth Elektronik 12X8979
INDUCTOR, POWER, 10UH, 0.85A, 20%, 21MHZ; Inductance:10µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:WE-MAPI Series; DC Resistance Max:0.513ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 10UH, 0.85A, 20%, 21MHZ; Inductance:10µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:WE-MAPI Series; DC Resistance Max:0.513ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7922809P 7922809 732-4868-1-ND 12X8979
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Power, 10Uh, 0.85A, 20%, 21Mhz; Inductance Wurth Elektronik
Inductance Range 10 microH 10 microH 10 microH
DCR 0.5130 ohms 0.5130 ohms 0.5130 ohms
Rated DC Current 850 milliamps 2000 milliamps 850 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3015 3015
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details