3.3µH Shielded Molded Inductor 1.4A 179.7mOhm Max 1212 (3030 Metric)
3.3µH Shielded Molded Inductor 1.4A 179.7mOhm Max 1212 (3030 Metric)
3.3µH Shielded Molded Inductor 1.4A 179.7mOhm Max 1212 (3030 Metric)
Wurth Elektronik 74438334033
INDUCTOR, POWER, 3.3UH, 1.4A, 20%, 36MHZ; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74438334033TR-ND | 486607 | 12X8970 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Power, 3.3Uh, 1.4A, 20%, 36Mhz; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal Composite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |