Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744373965120

Description
Wurth Elektronik 744373965120
Request a Quote Datasheet
Description
Wurth Elektronik 744373965120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 296225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
296225
Surface Mount Inductors 296225
Wurth Elektronik 744373965120

Wurth Elektronik 744373965120

Supplier's Site
Fixed Inductors - 732-11446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11446-1-ND
Fixed Inductors 732-11446-1-ND
12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11446-2-ND
Fixed Inductors 732-11446-2-ND
12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11446-6-ND
Fixed Inductors 732-11446-6-ND
12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

12µH Shielded Molded Inductor 8.2A 20mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 12Uh, Shielded, 8.2A Rohs Compliant Wurth Elektronik - 81AH9686 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 12Uh, Shielded, 8.2A Rohs Compliant Wurth Elektronik
81AH9686
Power Inductor, 12Uh, Shielded, 8.2A Rohs Compliant Wurth Elektronik 81AH9686
POWER INDUCTOR, 12UH, SHIELDED, 8.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 12UH, SHIELDED, 8.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 296225 732-11446-1-ND 81AH9686
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 12Uh, Shielded, 8.2A Rohs Compliant Wurth Elektronik
Inductance Range 12 microH
Rated DC Current 8200 milliamps 26600 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1365
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details