6.8µH Shielded Molded Inductor 9.5A 11.6mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 9.5A 11.6mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 9.5A 11.6mOhm Max Nonstandard
POWER INDUCTOR, 6.8UH, SHIELDED, 9.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11443-1-ND | 81AH9684 |
| Product Name | Fixed Inductors | Power Inductor, 6.8Uh, Shielded, 9.5A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |