Wurth Elektronik GmbH & Co. KG Fixed Inductors 744373965015

Description
1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11438-1-ND
Fixed Inductors 732-11438-1-ND
1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11438-6-ND
Fixed Inductors 732-11438-6-ND
1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11438-2-ND
Fixed Inductors 732-11438-2-ND
1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 18A 3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 18A Rohs Compliant Wurth Elektronik - 81AH9680 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 18A Rohs Compliant Wurth Elektronik
81AH9680
Power Inductor, 1.5Uh, Shielded, 18A Rohs Compliant Wurth Elektronik 81AH9680
POWER INDUCTOR, 1.5UH, SHIELDED, 18A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11438-1-ND 81AH9680
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 18A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details