Wurth Elektronik GmbH & Co. KG Fixed Inductors 74437377022

Description
2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74437377022TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437377022TR-ND
Fixed Inductors 732-74437377022TR-ND
2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74437377022DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437377022DKR-ND
Fixed Inductors 732-74437377022DKR-ND
2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74437377022CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437377022CT-ND
Fixed Inductors 732-74437377022CT-ND
2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-74437377022TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details