Wurth Elektronik GmbH & Co. KG Fixed Inductors 74437377015

Description
1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3398-1-ND
Fixed Inductors 732-3398-1-ND
1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3398-6-ND
Fixed Inductors 732-3398-6-ND
1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3398-2-ND
Fixed Inductors 732-3398-2-ND
1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-3398-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details