6.8µH Shielded Molded Inductor 6A 23.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 6A 23.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 6A 23.3mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 14A, SMD; Inductance:6.8µH; RMS Current (Irms):6A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3390-6-ND | 82T3284 |
| Product Name | Fixed Inductors | Inductor, Shielded, 6.8Uh, 14A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |