Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74437368047

Description
Wurth Elektronik 74437368047
Request a Quote Datasheet
Description
Wurth Elektronik 74437368047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7568632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7568632
Surface Mount Inductors 7568632
Wurth Elektronik 74437368047

Wurth Elektronik 74437368047

Supplier's Site
Surface Mount Inductors - 7568632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7568632P
Surface Mount Inductors 7568632P
Wurth Elektronik 74437368047

Wurth Elektronik 74437368047

Supplier's Site
Surface Mount Inductors - 1634134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634134
Surface Mount Inductors 1634134
Wurth Elektronik 74437368047

Wurth Elektronik 74437368047

Supplier's Site
Fixed Inductors - 732-3389-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3389-6-ND
Fixed Inductors 732-3389-6-ND
4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3389-1-ND
Fixed Inductors 732-3389-1-ND
4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3389-2-ND
Fixed Inductors 732-3389-2-ND
4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 19A, Smd; Inductance Wurth Elektronik - 82T3283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 19A, Smd; Inductance Wurth Elektronik
82T3283
Inductor, Shielded, 4.7Uh, 19A, Smd; Inductance Wurth Elektronik 82T3283
INDUCTOR, SHIELDED, 4.7UH, 19A, SMD; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:WE-LHMI Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 19A, SMD; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:WE-LHMI Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7568632 7568632P 732-3389-6-ND 82T3283
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 19A, Smd; Inductance Wurth Elektronik
Technology Wirewound
Core Material Iron; Powdered Iron; Composite iron powder Powdered Iron
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1040 1040
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details