1µH Shielded Molded Inductor 14A 4.63mOhm Max Nonstandard
1µH Shielded Molded Inductor 14A 4.63mOhm Max Nonstandard
1µH Shielded Molded Inductor 14A 4.63mOhm Max Nonstandard
INDUCTOR, 1UH, SHIELDED, 14A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7207-6-ND | 66AH2690 |
| Product Name | Fixed Inductors | Inductor, 1Uh, Shielded, 14A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |