Wurth Elektronik GmbH & Co. KG Fixed Inductors 74437356068

Description
6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7204-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7204-1-ND
Fixed Inductors 732-7204-1-ND
6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7204-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7204-6-ND
Fixed Inductors 732-7204-6-ND
6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7204-2-ND
Fixed Inductors 732-7204-2-ND
6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.1A 49.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 5.1A Rohs Compliant Wurth Elektronik - 81AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 5.1A Rohs Compliant Wurth Elektronik
81AH9674
Power Inductor, 6.8Uh, Shielded, 5.1A Rohs Compliant Wurth Elektronik 81AH9674
POWER INDUCTOR, 6.8UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7204-1-ND 81AH9674
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 5.1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers