FIXED IND 6.8UH 3.3A 159 MOHM
FIXED IND 6.8UH 3.3A 159 MOHM
FIXED IND 6.8UH 3.3A 159 MOHM
Wurth Elektronik 7443733448068
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7443733448068DKR-ND | 219701 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |