1.2µH Shielded Molded Inductor 5.2A 28mOhm Max 2-SMD
1.2µH Shielded Molded Inductor 5.2A 28mOhm Max 2-SMD
1.2µH Shielded Molded Inductor 5.2A 28mOhm Max 2-SMD
Surface Mount Power Inductor, WE-LHMI Series, 1.2 H, 20%, Shielded, 0.028 ohm, 5.2 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6150-6-ND | 40Y3249 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, We-Lhmi Series, 1.2 H, 20%, Shielded, 0.028 Ohm, 5.2 A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |