Wurth Elektronik 74437324082
8.2µH Shielded Molded Inductor 1.6A 180mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 1.6A 180mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 1.6A 180mOhm Max Nonstandard
INDUCTOR, WE-LHMI 4020, 8.2UH, 2.8A; Inductance:8.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 484315 | 732-3337-1-ND | 82T3240 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, We-Lhmi 4020, 8.2Uh, 2.8A; Inductance Wurth Elektronik |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 8.2 microH | 8.2 microH | |
| DCR | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |