Wurth Elektronik 74437321100
10µH Shielded Molded Inductor 1.2A 463mOhm Max 2-SMD
10µH Shielded Molded Inductor 1.2A 463mOhm Max 2-SMD
10µH Shielded Molded Inductor 1.2A 463mOhm Max 2-SMD
Surface Mount Power Inductor, WE-LHMI Series, 10 H, 20%, Shielded, 0.463 ohm, 1.2 A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 484308 | 732-6145-1-ND | 40Y3244 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Surface Mount Power Inductor, We-Lhmi Series, 10 H, 20%, Shielded, 0.463 Ohm, 1.2 A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 10 microH | ||
| DCR | 0.4630 ohms | 0.4630 ohms | |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |