Wurth Elektronik GmbH & Co. KG Fixed Inductors 744373210022

Description
220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6135-6-ND
Fixed Inductors 732-6135-6-ND
220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-6135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6135-1-ND
Fixed Inductors 732-6135-1-ND
220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-6135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6135-2-ND
Fixed Inductors 732-6135-2-ND
220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

220nH Shielded Molded Inductor 7.7A 8mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 484294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484294
Surface Mount Inductors 484294
Wurth Elektronik 744373210022

Wurth Elektronik 744373210022

Supplier's Site
Surface Mount Power Inductor, We-Lhmi Series, 100 Nh, 20%, Shielded, 5500 Ohm, 8.1 A Rohs Compliant Wurth Elektronik - 40Y3234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, We-Lhmi Series, 100 Nh, 20%, Shielded, 5500 Ohm, 8.1 A Rohs Compliant Wurth Elektronik
40Y3234
Surface Mount Power Inductor, We-Lhmi Series, 100 Nh, 20%, Shielded, 5500 Ohm, 8.1 A Rohs Compliant Wurth Elektronik 40Y3234
Surface Mount Power Inductor, WE-LHMI Series, 100 nH, 20%, Shielded, 5500 ohm, 8.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, WE-LHMI Series, 100 nH, 20%, Shielded, 5500 ohm, 8.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6135-6-ND 484294 40Y3234
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Power Inductor, We-Lhmi Series, 100 Nh, 20%, Shielded, 5500 Ohm, 8.1 A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers