Wurth Elektronik GmbH & Co. KG Fixed Inductors 74436411500

Description
15µH Shielded Wirewound Inductor 36A 1.441mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 36A 1.441mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11534-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11534-ND
Fixed Inductors 732-11534-ND
15µH Shielded Wirewound Inductor 36A 1.441mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 36A 1.441mOhm Max Nonstandard

Buy Now Datasheet
Leaded Inductors - 1683199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1683199P
Leaded Inductors 1683199P
WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

Supplier's Site
Leaded Inductors - 1683199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1683199
Leaded Inductors 1683199
WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

Supplier's Site
Leaded Inductors - 1683173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1683173
Leaded Inductors 1683173
WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

WE-HCF HighCurr 2815 15uH 36A 1.31mOhms

Supplier's Site
Inductor, 15Uh, 36A, 15%, Shielded; Inductance Wurth Elektronik - 33AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 36A, 15%, Shielded; Inductance Wurth Elektronik
33AC1306
Inductor, 15Uh, 36A, 15%, Shielded; Inductance Wurth Elektronik 33AC1306
INDUCTOR, 15UH, 36A, 15%, SHIELDED; Inductance:15µH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):14.3A; Product Range:WE-HCF Series; Power Inductor Case:27mm x 28mm x 15.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 36A, 15%, SHIELDED; Inductance:15µH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):14.3A; Product Range:WE-HCF Series; Power Inductor Case:27mm x 28mm x 15.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11534-ND 1683199P 1683199 33AC1306
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 15Uh, 36A, 15%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Manganese zinc ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details