Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443630140

Description
1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard
Request a Quote Datasheet
Description
1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2514-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2514-1-ND
Fixed Inductors 732-2514-1-ND
1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2514-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2514-6-ND
Fixed Inductors 732-2514-6-ND
1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2514-2-ND
Fixed Inductors 732-2514-2-ND
1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

1.4µH Shielded Wirewound Inductor 31.5A 1.08mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484282
Surface Mount Inductors 484282
Wurth Elektronik 7443630140

Wurth Elektronik 7443630140

Supplier's Site
Inductor, Shielded, 1.4Uh, 60A, Smd; Inductance Wurth Elektronik - 32T8570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.4Uh, 60A, Smd; Inductance Wurth Elektronik
32T8570
Inductor, Shielded, 1.4Uh, 60A, Smd; Inductance Wurth Elektronik 32T8570
INDUCTOR, SHIELDED, 1.4UH, 60A, SMD; Inductance:1.4µH; RMS Current (Irms):31.5A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:WE-HCF Series; DC Resistance Max:0.00108ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.4UH, 60A, SMD; Inductance:1.4µH; RMS Current (Irms):31.5A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:WE-HCF Series; DC Resistance Max:0.00108ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2514-1-ND 484282 32T8570
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 1.4Uh, 60A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers