Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7443556560

Description
Wurth Elektronik 7443556560
Request a Quote Datasheet
Description
Wurth Elektronik 7443556560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7362005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7362005
Surface Mount Inductors 7362005
Wurth Elektronik 7443556560

Wurth Elektronik 7443556560

Supplier's Site
Surface Mount Inductors - 7362005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7362005P
Surface Mount Inductors 7362005P
Wurth Elektronik 7443556560

Wurth Elektronik 7443556560

Supplier's Site
Surface Mount Inductors - 1633700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633700
Surface Mount Inductors 1633700
Wurth Elektronik 7443556560

Wurth Elektronik 7443556560

Supplier's Site
Fixed Inductors - 732-2173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2173-1-ND
Fixed Inductors 732-2173-1-ND
5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2173-6-ND
Fixed Inductors 732-2173-6-ND
5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2173-2-ND
Fixed Inductors 732-2173-2-ND
5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

5.6µH Shielded Wirewound Inductor 19A 3.7mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 33A, Smd; Inductance Wurth Elektronik - 08P2624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 33A, Smd; Inductance Wurth Elektronik
08P2624
Inductor, Shielded, 5.6Uh, 33A, Smd; Inductance Wurth Elektronik 08P2624
INDUCTOR, SHIELDED, 5.6UH, 33A, SMD; Inductance:5.6µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:WE-HCI Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 33A, SMD; Inductance:5.6µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:WE-HCI Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7362005 7362005P 732-2173-1-ND 08P2624
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 5.6Uh, 33A, Smd; Inductance Wurth Elektronik
Core Material We-perm2
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1890 1890
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details