Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443552280

Description
FIXED IND 2.8UH 9.5A 10.6 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.8UH 9.5A 10.6 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7443552280DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7443552280DKR-ND
Fixed Inductors 732-7443552280DKR-ND
FIXED IND 2.8UH 9.5A 10.6 MOHM

FIXED IND 2.8UH 9.5A 10.6 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7443552280TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7443552280TR-ND
Fixed Inductors 732-7443552280TR-ND
2.8µH Shielded Wirewound Inductor 9.5A 10.6mOhm Nonstandard

2.8µH Shielded Wirewound Inductor 9.5A 10.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7443552280CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7443552280CT-ND
Fixed Inductors 732-7443552280CT-ND
2.8µH Shielded Wirewound Inductor 9.5A 10.6mOhm Nonstandard

2.8µH Shielded Wirewound Inductor 9.5A 10.6mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486431
Surface Mount Inductors 486431
Wurth Elektronik 7443552280

Wurth Elektronik 7443552280

Supplier's Site
Inductor, Shielded, 2.8Uh, 11A, Smd; Inductance Wurth Elektronik - 08P2614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.8Uh, 11A, Smd; Inductance Wurth Elektronik
08P2614
Inductor, Shielded, 2.8Uh, 11A, Smd; Inductance Wurth Elektronik 08P2614
INDUCTOR, SHIELDED, 2.8UH, 11A, SMD; Inductance:2.8µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:WE-HCI Series; DC Resistance Max:0.0106ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.8UH, 11A, SMD; Inductance:2.8µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:WE-HCI Series; DC Resistance Max:0.0106ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7443552280DKR-ND 486431 08P2614
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 2.8Uh, 11A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details