Wurth Elektronik 7443552150
1.5µH Shielded Wirewound Inductor 14A 5.3mOhm Nonstandard
1.5µH Shielded Wirewound Inductor 14A 5.3mOhm Nonstandard
FIXED IND 1.5UH 14A 5.3 MOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486429 | 732-7443552150CT-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 1.5 microH | |
| DCR | 0.0053 ohms | 0.0053 ohms |
| Rated DC Current | 9500 milliamps | 17000 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 155 C (-40 to 311 F) |