Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443551331

Description
33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3881-2-ND
Fixed Inductors 732-3881-2-ND
33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3881-1-ND
Fixed Inductors 732-3881-1-ND
33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3881-6-ND
Fixed Inductors 732-3881-6-ND
33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

33µH Shielded Wirewound Inductor 5.5A 30.5mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 296279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
296279
Surface Mount Inductors 296279
Wurth Elektronik 7443551331

Wurth Elektronik 7443551331

Supplier's Site
Inductor, Shielded, 33Uh, 5.5A, Smd; Inductance Wurth Elektronik - 44W4647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 5.5A, Smd; Inductance Wurth Elektronik
44W4647
Inductor, Shielded, 33Uh, 5.5A, Smd; Inductance Wurth Elektronik 44W4647
INDUCTOR, SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:WE-HCI Series; DC Resistance Max:0.0305ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:WE-HCI Series; DC Resistance Max:0.0305ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3881-2-ND 296279 44W4647
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 33Uh, 5.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers